onsemi 25V 7.6A MOSFET Transistor NTB65N02RT4

Description
MOSFET N-CH 25V 7.6A D2PAK Product overview: NTB65N02RT4 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 7.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTB65N02RT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 25V 7.6A D2PAK Product overview: NTB65N02RT4 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 7.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTB65N02RT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 7.6A MOSFET Transistor
285-NTB65N02RT4
25V 7.6A MOSFET Transistor 285-NTB65N02RT4
MOSFET N-CH 25V 7.6A D2PAK Product overview: NTB65N02RT4 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 7.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTB65N02RT4 can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 7.6A D2PAK Product overview: NTB65N02RT4 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 7.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTB65N02RT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB65N02RT4 - 124094-NTB65N02RT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB65N02RT4
124094-NTB65N02RT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB65N02RT4 124094-NTB65N02RT4
Manufacturer: ON Semiconductor Win Source Part Number: 124094-NTB65N02RT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.04W (Ta), 62.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 65A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 9.5nC @ 4.5V Max Input Capacitance: 1330pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.2 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 124094-NTB65N02RT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.04W (Ta), 62.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 65A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 9.5nC @ 4.5V
Max Input Capacitance: 1330pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.2 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-NTB65N02RT4 124094-NTB65N02RT4
Product Name 25V 7.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB65N02RT4
Polarity N-Channel N-Channel; N-Channel
PD 1040 milliwatts 1040 to 62500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910026SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Automotive 60V 300MA SOT-23 MOSFET Transistor - 285-2N7002L6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
CSD16414Q5 N-Channel NexFET™ Power MOSFET - CSD16414Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0026 ohms
View Details
7 suppliers