onsemi Single FETs, MOSFETs NTB6413ANG

Description
N-Channel 100V 42A (Tc) 136W (Tc) Surface Mount D²PAK
Request a Quote Datasheet
Description
N-Channel 100V 42A (Tc) 136W (Tc) Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTB6413ANG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB6413ANG-ND
Single FETs, MOSFETs NTB6413ANG-ND
N-Channel 100V 42A (Tc) 136W (Tc) Surface Mount D²PAK

N-Channel 100V 42A (Tc) 136W (Tc) Surface Mount D²PAK

Buy Now Datasheet
Singapore, Singapore
100V 42A MOSFET Transistor
278-NTB6413ANG
100V 42A MOSFET Transistor 278-NTB6413ANG
N-CH MOSFET 100V 42A D2PAK SMT Power Transistor Product overview: NTB6413ANG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB6413ANG can be used for catalog matching and distributor lookup.

N-CH MOSFET 100V 42A D2PAK SMT Power Transistor Product overview: NTB6413ANG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB6413ANG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB6413ANG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB6413ANG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB6413ANG
MOSFET N-CH 100V 42A D2PAK

MOSFET N-CH 100V 42A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTB6413ANG-ND 278-NTB6413ANG NTB6413ANG
Product Name Single FETs, MOSFETs 100V 42A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - IRAUIRFSL8407-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
5 suppliers