onsemi Single FETs, MOSFETs NTB60N06LG

Description
N-Channel 60V 60A (Ta) 2.4W (Ta), 150W (Tj) Surface Mount D²PAK
Request a Quote Datasheet
Description
N-Channel 60V 60A (Ta) 2.4W (Ta), 150W (Tj) Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTB60N06LG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB60N06LG-ND
Single FETs, MOSFETs NTB60N06LG-ND
N-Channel 60V 60A (Ta) 2.4W (Ta), 150W (Tj) Surface Mount D²PAK

N-Channel 60V 60A (Ta) 2.4W (Ta), 150W (Tj) Surface Mount D²PAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 60A 60V 0.016ohm MOSFET Transistor
278-NTB60N06LG
N-Channel 60A 60V 0.016ohm MOSFET Transistor 278-NTB60N06LG
60A, 60V, 0.016ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 418B-04, D2PAK-3 Product overview: NTB60N06LG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 60V, 0.016ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 60V, 0.016ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB60N06LG can be used for catalog matching and distributor lookup.

60A, 60V, 0.016ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 418B-04, D2PAK-3 Product overview: NTB60N06LG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 60V, 0.016ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 60V, 0.016ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB60N06LG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB60N06LG - 1083708-NTB60N06LG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB60N06LG
1083708-NTB60N06LG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB60N06LG 1083708-NTB60N06LG
Manufacturer: ON Semiconductor Win Source Part Number: 1083708-NTB60N06LG Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 150W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 60A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 65nC @ 5V Max Input Capacitance: 3075pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 16 mOhm @ 30A, 5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083708-NTB60N06LG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta), 150W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 60A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 65nC @ 5V
Max Input Capacitance: 3075pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 16 mOhm @ 30A, 5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB60N06LG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB60N06LG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB60N06LG
MOSFET N-CH 60V 60A D2PAK

MOSFET N-CH 60V 60A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTB60N06LG-ND 278-NTB60N06LG 1083708-NTB60N06LG NTB60N06LG
Product Name Single FETs, MOSFETs N-Channel 60A 60V 0.016ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB60N06LG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK 65 nC @ 5 V
PD 150000 milliwatts 2400 to 150000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products