P-Channel 60V 18.5A (Ta) 88W (Tc) Surface Mount D²PAK
Single P-Channel Power MOSFET -60V -18.5A 140 mΩ, D2PAK 2 LEAD, 50-TUBE Product overview: NTB5605PG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -18.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -18.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB5605PG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1083705-NTB5605PG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 88W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 18.5A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 22nC @ 5V
Max Input Capacitance: 1190pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 140 mOhm @ 8.5A, 5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
MOSFET P-CH 60V 18.5A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTB5605PG-ND | 278-NTB5605PG | 1083705-NTB5605PG | NTB5605PG |
| Product Name | Single FETs, MOSFETs | P-Channel -60V -18.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB5605PG | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3; D2PAK | 22 nC @ 5 V | |
| PD | 88000 milliwatts | 88000 milliwatts |