N-Ch MOSFET 40V 116A 5.8mR D2PAK Product overview: NTB5405NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 116A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 116A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB5405NT4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1083701-NTB5405NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 116A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 88nC @ 10V
Max Input Capacitance: 4000pF @ 32V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.8 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
N-Channel 40V 116A (Tc) 3W (Ta), 150W (Tc) Surface Mount D²PAK
MOSFET N-CH 40V 116A D2PAK
N CHANNEL MOSFET, 40V, 116A, D2-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:116A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:150W RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NTB5405NT4G | 1083701-NTB5405NT4G | NTB5405NT4GOSTR-ND | NTB5405NT4G | NTB5405NT4G | 27M2700 |
| Product Name | 40V 116A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB5405NT4G | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | N Channel Mosfet, 40V, 116A, D2-Pak, Full Reel; Channel Type Onsemi |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||
| PD | 150000 milliwatts | 3000 to 150000 milliwatts | 150000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| V(BR)DSS | 40 volts |