onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB45N06T4G NTB45N06T4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025746-NTB45N06T4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 125W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 45A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 1725pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 26 mOhm @ 22.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025746-NTB45N06T4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 125W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 45A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 1725pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 26 mOhm @ 22.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB45N06T4G - 025746-NTB45N06T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB45N06T4G
025746-NTB45N06T4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB45N06T4G 025746-NTB45N06T4G
Manufacturer: ON Semiconductor Win Source Part Number: 025746-NTB45N06T4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 125W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 45A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 1725pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 26 mOhm @ 22.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 025746-NTB45N06T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta), 125W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 45A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 1725pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 26 mOhm @ 22.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now Datasheet
Single FETs, MOSFETs - NTB45N06T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB45N06T4GOSTR-ND
Single FETs, MOSFETs NTB45N06T4GOSTR-ND
N-Channel 60V 45A (Ta) 2.4W (Ta), 125W (Tj) Surface Mount D²PAK

N-Channel 60V 45A (Ta) 2.4W (Ta), 125W (Tj) Surface Mount D²PAK

Buy Now Datasheet
Singapore, Singapore
60V 45A MOSFET Transistor
278-NTB45N06T4G
60V 45A MOSFET Transistor 278-NTB45N06T4G
N-Ch MOSFET 60V 45A 26mR D2PAK Product overview: NTB45N06T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB45N06T4G can be used for catalog matching and distributor lookup.

N-Ch MOSFET 60V 45A 26mR D2PAK Product overview: NTB45N06T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB45N06T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB45N06T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB45N06T4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB45N06T4G
MOSFET N-CH 60V 45A D2PAK

MOSFET N-CH 60V 45A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 45A N-Channel

MOSFET 60V 45A N-Channel

Buy Now Datasheet
N Channel Mosfet, 60V, 45A, D2-Pak; Channel Type Onsemi - 10N9712 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 45A, D2-Pak; Channel Type Onsemi
10N9712
N Channel Mosfet, 60V, 45A, D2-Pak; Channel Type Onsemi 10N9712
N CHANNEL MOSFET, 60V, 45A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:45A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 45A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:45A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - NTB45N06T4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTB45N06T4G
Single FETs, MOSFETs NTB45N06T4G
MOSFET N-CH 60V 45A D2PAK

MOSFET N-CH 60V 45A D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 025746-NTB45N06T4G NTB45N06T4GOSTR-ND 278-NTB45N06T4G NTB45N06T4G NTB45N06T4G 10N9712 NTB45N06T4G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB45N06T4G Single FETs, MOSFETs 60V 45A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 60V, 45A, D2-Pak; Channel Type Onsemi Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts
PD 2400 to 125000 milliwatts 125000 milliwatts 2400 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data