onsemi N-Channel 37A 150V 0.05ohm MOSFET Transistor NTB35N15G

Description
37A, 150V, 0.05ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 418B-04, D2PAK-3 Product overview: NTB35N15G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 37A, 150V, 0.05ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 37A, 150V, 0.05ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB35N15G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
37A, 150V, 0.05ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 418B-04, D2PAK-3 Product overview: NTB35N15G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 37A, 150V, 0.05ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 37A, 150V, 0.05ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB35N15G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 37A 150V 0.05ohm MOSFET Transistor
278-NTB35N15G
N-Channel 37A 150V 0.05ohm MOSFET Transistor 278-NTB35N15G
37A, 150V, 0.05ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 418B-04, D2PAK-3 Product overview: NTB35N15G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 37A, 150V, 0.05ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 37A, 150V, 0.05ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB35N15G can be used for catalog matching and distributor lookup.

37A, 150V, 0.05ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 418B-04, D2PAK-3 Product overview: NTB35N15G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 37A, 150V, 0.05ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 37A, 150V, 0.05ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB35N15G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTB35N15G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB35N15G-ND
Single FETs, MOSFETs NTB35N15G-ND
N-Channel 150V 37A (Ta) 2W (Ta), 178W (Tj) Surface Mount D²PAK

N-Channel 150V 37A (Ta) 2W (Ta), 178W (Tj) Surface Mount D²PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB35N15G - 1083696-NTB35N15G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB35N15G
1083696-NTB35N15G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB35N15G 1083696-NTB35N15G
Manufacturer: ON Semiconductor Win Source Part Number: 1083696-NTB35N15G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 178W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 37A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 3200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 18.5A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083696-NTB35N15G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 178W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 37A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 3200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 18.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB35N15G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB35N15G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB35N15G
MOSFET N-CH 150V 37A D2PAK

MOSFET N-CH 150V 37A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTB35N15G NTB35N15G-ND 1083696-NTB35N15G NTB35N15G
Product Name N-Channel 37A 150V 0.05ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB35N15G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 178000 milliwatts 2000 to 178000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
 - AUIRF1405ZS-7TRL - Rochester Electronics
Specs
Package Type D2PAK7P
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers