onsemi Single FETs, MOSFETs NTB30N06T4G

Description
N-Channel 60V 27A (Ta) 88.2W (Tc) Surface Mount D²PAK
Request a Quote Datasheet
Description
N-Channel 60V 27A (Ta) 88.2W (Tc) Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTB30N06T4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB30N06T4G-ND
Single FETs, MOSFETs NTB30N06T4G-ND
N-Channel 60V 27A (Ta) 88.2W (Tc) Surface Mount D²PAK

N-Channel 60V 27A (Ta) 88.2W (Tc) Surface Mount D²PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB30N06T4G - 1083692-NTB30N06T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB30N06T4G
1083692-NTB30N06T4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB30N06T4G 1083692-NTB30N06T4G
Manufacturer: ON Semiconductor Win Source Part Number: 1083692-NTB30N06T4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 88.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 27A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 42 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1083692-NTB30N06T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 88.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 27A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 42 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now Datasheet
Singapore, Singapore
N-Channel 27A 60V 0.042ohm MOSFET Transistor
278-NTB30N06T4G
N-Channel 27A 60V 0.042ohm MOSFET Transistor 278-NTB30N06T4G
27A, 60V, 0.042ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 418B-04, D2PAK-3 Product overview: NTB30N06T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 27A, 60V, 0.042ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 27A, 60V, 0.042ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB30N06T4G can be used for catalog matching and distributor lookup.

27A, 60V, 0.042ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 418B-04, D2PAK-3 Product overview: NTB30N06T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 27A, 60V, 0.042ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 27A, 60V, 0.042ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB30N06T4G can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB30N06T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB30N06T4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB30N06T4G
MOSFET N-CH 60V 27A D2PAK

MOSFET N-CH 60V 27A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTB30N06T4G-ND 1083692-NTB30N06T4G 278-NTB30N06T4G NTB30N06T4G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB30N06T4G N-Channel 27A 60V 0.042ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK 46 nC @ 10 V
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
IGBTs - Single - AIKQ120N60CTXKSA1 - 860801-AIKQ120N60CTXKSA1 - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type SOT3; PG-TO247-3-46
Features IGBT Trench Field Stop 600 V 160 A 833 W Through Hole PG-TO247-3-46
View Details
6 suppliers