onsemi Single FETs, MOSFETs NTB25P06T4G

Description
P-Channel 60V 27.5A (Ta) 120W (Tj) Surface Mount D²PAK
Request a Quote Datasheet
Description
P-Channel 60V 27.5A (Ta) 120W (Tj) Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTB25P06T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB25P06T4GOSTR-ND
Single FETs, MOSFETs NTB25P06T4GOSTR-ND
P-Channel 60V 27.5A (Ta) 120W (Tj) Surface Mount D²PAK

P-Channel 60V 27.5A (Ta) 120W (Tj) Surface Mount D²PAK

Buy Now Datasheet
Single FETs, MOSFETs - NTB25P06T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB25P06T4GOSDKR-ND
Single FETs, MOSFETs NTB25P06T4GOSDKR-ND
P-Channel 60V 27.5A (Ta) 120W (Tj) Surface Mount D²PAK

P-Channel 60V 27.5A (Ta) 120W (Tj) Surface Mount D²PAK

Buy Now Datasheet
Single FETs, MOSFETs - NTB25P06T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB25P06T4GOSCT-ND
Single FETs, MOSFETs NTB25P06T4GOSCT-ND
P-Channel 60V 27.5A (Ta) 120W (Tj) Surface Mount D²PAK

P-Channel 60V 27.5A (Ta) 120W (Tj) Surface Mount D²PAK

Buy Now Datasheet
Singapore, Singapore
P-Channel -60V 27.5A MOSFET Transistor
278-NTB25P06T4G
P-Channel -60V 27.5A MOSFET Transistor 278-NTB25P06T4G
P-Channel MOSFET -60V, 27.5A, 82mΩ, D2PAK Product overview: NTB25P06T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, 27.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 27.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB25P06T4G can be used for catalog matching and distributor lookup.

P-Channel MOSFET -60V, 27.5A, 82mΩ, D2PAK Product overview: NTB25P06T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, 27.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 27.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB25P06T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB25P06T4G - 129725-NTB25P06T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB25P06T4G
129725-NTB25P06T4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB25P06T4G 129725-NTB25P06T4G
Manufacturer: ON Semiconductor Win Source Part Number: 129725-NTB25P06T4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 120W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 27.5A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1680pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 82 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 129725-NTB25P06T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 120W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 27.5A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 1680pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 82 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, P-Ch, -60V, -27.5A, To-263; Transistor Polarity Onsemi - 50AC6473 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -27.5A, To-263; Transistor Polarity Onsemi
50AC6473
Mosfet, P-Ch, -60V, -27.5A, To-263; Transistor Polarity Onsemi 50AC6473
MOSFET, P-CH, -60V, -27.5A, TO-263; Transistor Polarity:P Channel; Continuous Drain Current Id:-27.5A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.8V; Power RoHS Compliant: Yes

MOSFET, P-CH, -60V, -27.5A, TO-263; Transistor Polarity:P Channel; Continuous Drain Current Id:-27.5A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB25P06T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB25P06T4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB25P06T4G
MOSFET P-CH 60V 27.5A D2PAK

MOSFET P-CH 60V 27.5A D2PAK

Supplier's Site
Single FETs, MOSFETs - NTB25P06T4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTB25P06T4G
Single FETs, MOSFETs NTB25P06T4G
MOSFET P-CH 60V 27.5A D2PAK

MOSFET P-CH 60V 27.5A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -60V -27.5A Pchannel

MOSFET -60V -27.5A Pchannel

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTB25P06T4GOSTR-ND 278-NTB25P06T4G 129725-NTB25P06T4G 50AC6473 NTB25P06T4G NTB25P06T4G NTB25P06T4G
Product Name Single FETs, MOSFETs P-Channel -60V 27.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB25P06T4G Mosfet, P-Ch, -60V, -27.5A, To-263; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
PD 120000 milliwatts 120000 milliwatts 120000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data