onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB25P06G NTB25P06G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 209320-NTB25P06G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 120W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 27.5A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1680pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 82 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 209320-NTB25P06G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 120W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 27.5A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1680pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 82 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB25P06G - 209320-NTB25P06G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB25P06G
209320-NTB25P06G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB25P06G 209320-NTB25P06G
Manufacturer: ON Semiconductor Win Source Part Number: 209320-NTB25P06G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 120W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 27.5A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1680pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 82 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 209320-NTB25P06G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 120W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 27.5A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 1680pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 82 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - NTB25P06G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB25P06G-ND
Single FETs, MOSFETs NTB25P06G-ND
P-Channel 60V 27.5A (Ta) 120W (Tj) Surface Mount D²PAK

P-Channel 60V 27.5A (Ta) 120W (Tj) Surface Mount D²PAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 27.5A 60V 0.082ohm MOSFET Transistor
278-NTB25P06G
N-Channel 27.5A 60V 0.082ohm MOSFET Transistor 278-NTB25P06G
27.5A, 60V, 0.082ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 418B-04, D2PAK-3 Product overview: NTB25P06G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 27.5A, 60V, 0.082ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 27.5A, 60V, 0.082ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB25P06G can be used for catalog matching and distributor lookup.

27.5A, 60V, 0.082ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 418B-04, D2PAK-3 Product overview: NTB25P06G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 27.5A, 60V, 0.082ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 27.5A, 60V, 0.082ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB25P06G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB25P06G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB25P06G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB25P06G
MOSFET P-CH 60V 27.5A D2PAK

MOSFET P-CH 60V 27.5A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 209320-NTB25P06G NTB25P06G-ND 278-NTB25P06G NTB25P06G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB25P06G Single FETs, MOSFETs N-Channel 27.5A 60V 0.082ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 60 volts
PD 120000 milliwatts 120000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
FETs - Single - AUIRFR6215 - 813612-AUIRFR6215 - Win Source Electronics
Specs
Polarity P-Channel
QG 66 nC
PD 110000 milliwatts
View Details
6 suppliers