onsemi Single FETs, MOSFETs NTB18N06LT4G

Description
N-Channel 60V 15A (Tc) 48.4W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 60V 15A (Tc) 48.4W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTB18N06LT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB18N06LT4GOSTR-ND
Single FETs, MOSFETs NTB18N06LT4GOSTR-ND
N-Channel 60V 15A (Tc) 48.4W (Tc) Surface Mount D2PAK

N-Channel 60V 15A (Tc) 48.4W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB18N06LT4G - 111689-NTB18N06LT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB18N06LT4G
111689-NTB18N06LT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB18N06LT4G 111689-NTB18N06LT4G
Manufacturer: ON Semiconductor Win Source Part Number: 111689-NTB18N06LT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48.4W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 20nC @ 5V Max Input Capacitance: 440pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 100 mOhm @ 7.5A, 5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 111689-NTB18N06LT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 48.4W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 20nC @ 5V
Max Input Capacitance: 440pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 100 mOhm @ 7.5A, 5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 15A 100 mOhm MOSFET Transistor
278-NTB18N06LT4G
N-Channel 60V 15A 100 mOhm MOSFET Transistor 278-NTB18N06LT4G
Power MOSFET 60V 15A 100 mOhm Single N-Channel D2PAK Logic Level, D2PAK 2 LEAD, 800-REEL Product overview: NTB18N06LT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 15A, 100 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, 100 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB18N06LT4G can be used for catalog matching and distributor lookup.

Power MOSFET 60V 15A 100 mOhm Single N-Channel D2PAK Logic Level, D2PAK 2 LEAD, 800-REEL Product overview: NTB18N06LT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 15A, 100 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, 100 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB18N06LT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB18N06LT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB18N06LT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB18N06LT4G
MOSFET N-CH 60V 15A D2PAK

MOSFET N-CH 60V 15A D2PAK

Supplier's Site
Transistor - 18731315 - Radwell International
Willingboro, NJ, United States
Transistor
18731315
Transistor 18731315
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 15A I(D), 60V, 0.1OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 15A I(D), 60V, 0.1OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number NTB18N06LT4GOSTR-ND 111689-NTB18N06LT4G 278-NTB18N06LT4G NTB18N06LT4G 18731315
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB18N06LT4G N-Channel 60V 15A 100 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - IRAUIRFS8403-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers