Win Source Part Number: 1218897-NTB150N65S3H
Category: Discrete Semiconductor Products>Transistors
Series: FRFET®, SuperFET® III
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Rds On (Max) @ Id, Vgs: 150mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 5V @ 540µA
Power Dissipation (Max): 192W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D²PAK-3 (TO-263-3)
Gate Charge (Qg) (Max) @ Vgs: 43 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1985 pF @ 400 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ,NTB150N65S3HF-ND,48
Base Product Number: NTB150
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 650V 24A (Tc) 192W (Tc) Surface Mount D²PAK-3 (TO-263-3)
N-Channel 650V 24A (Tc) 192W (Tc) Surface Mount D²PAK-3 (TO-263-3)
N-Channel 650V 24A (Tc) 192W (Tc) Surface Mount D²PAK-3 (TO-263-3)
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 24 A, 150 mΩ, D2PAK, 800-REEL Product overview: NTB150N65S3HF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 24 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 24 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB150N65S3HF can be used for catalog matching and distributor lookup.
MOSFET N-CH 650V 24A D2PAK-3
MOSFET N-CH 650V 24A D2PAK-3
MOSFET Pwr MOSFET N-Chn SUPERFET III
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1218897-NTB150N65S3HF | 488-NTB150N65S3HFTR-ND | 278-NTB150N65S3HF | NTB150N65S3HF | NTB150N65S3HF | NTB150N65S3HF |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | N-Channel 650 V 24 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 192000 milliwatts | 192000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-263; SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |