The NTA7002NT1G is an N-channel MOSFET in an SC-75 package for surface-mount applications, rated for 30 V drain-to-source voltage and 154 mA continuous drain current. It has a maximum power dissipation of 300 mW, a gate threshold voltage of 0.5 V to 1.5 V, and an on-resistance of 1.4 Ω at 4.5 V gate voltage. The device features ESD protection on the gate, is RoHS compliant, and is Pb-free. It is AEC-Q101 qualified and PPAP capable when ordered with the NV prefix. The package measures 1.6 mm × 1.6 mm with a maximum height of 1.7 mm. The device is supplied in a 3000-piece tape and reel configuration.
N CHANNEL MOSFET, 30V, 154mA, SC-75, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:154mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:300mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 26AC2741 |
| Product Name | N Channel Mosfet, 30V, 154Ma, Sc-75, Full Reel; Channel Type Onsemi |
| Polarity | N-Channel |