onsemi Single FETs, MOSFETs NTA4153NT1G

Description
N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-75, SOT-416
Request a Quote Datasheet
Description
N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-75, SOT-416
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTA4153NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTA4153NT1GOSCT-ND
Single FETs, MOSFETs NTA4153NT1GOSCT-ND
N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-75, SOT-416

N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single FETs, MOSFETs - NTA4153NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTA4153NT1GOSDKR-ND
Single FETs, MOSFETs NTA4153NT1GOSDKR-ND
N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-75, SOT-416

N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single FETs, MOSFETs - NTA4153NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTA4153NT1GOSTR-ND
Single FETs, MOSFETs NTA4153NT1GOSTR-ND
N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-75, SOT-416

N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-75, SOT-416

Buy Now Datasheet
MOSFETs - 7737872P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7737872P
MOSFETs 7737872P
MOSFET N-Ch 915mA 20V ESD Low Rds SOT416

MOSFET N-Ch 915mA 20V ESD Low Rds SOT416

Supplier's Site
MOSFETs - 7737872 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7737872
MOSFETs 7737872
MOSFET N-Ch 915mA 20V ESD Low Rds SOT416

MOSFET N-Ch 915mA 20V ESD Low Rds SOT416

Supplier's Site
MOSFETs - 1035120 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1035120
MOSFETs 1035120
MOSFET N-Ch 915mA 20V ESD Low Rds SOT416

MOSFET N-Ch 915mA 20V ESD Low Rds SOT416

Supplier's Site
Singapore, Singapore
20V 915mA MOSFET Transistor
278-NTA4153NT1G
20V 915mA MOSFET Transistor 278-NTA4153NT1G
N-Ch MOSFET, 20V, 915mA, 230mΩ, SC-75, Single Product overview: NTA4153NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 915mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 915mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTA4153NT1G can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 20V, 915mA, 230mΩ, SC-75, Single Product overview: NTA4153NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 915mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 915mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTA4153NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTA4153NT1G - 025743-NTA4153NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTA4153NT1G
025743-NTA4153NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTA4153NT1G 025743-NTA4153NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025743-NTA4153NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75, SOT-416 Dimension: SC-75, SOT-416 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 915mA (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 1.82nC @ 4.5V Max Input Capacitance: 110pF @ 16V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 230 mOhm @ 600mA, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 025743-NTA4153NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300mW (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-75, SOT-416
Dimension: SC-75, SOT-416
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 915mA (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 1.82nC @ 4.5V
Max Input Capacitance: 110pF @ 16V
Maximum Gate-Source Voltage: ±6V
Maximum Rds On at Id,Vgs: 230 mOhm @ 600mA, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Industrial

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTA4153NT1G
Triode/MOS Tube/Transistor >> MOSFETs NTA4153NT1G
20V 915mA 300mW 230mΩ@4.5V,600mA 1.1V@250uA N Channel SC-75(SOT-523) MOSFETs ROHS

20V 915mA 300mW 230mΩ@4.5V,600mA 1.1V@250uA N Channel SC-75(SOT-523) MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTA4153NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTA4153NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTA4153NT1G
MOSFET N-CH 20V 915MA SC75

MOSFET N-CH 20V 915MA SC75

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 915mA N-Channel

MOSFET 20V 915mA N-Channel

Buy Now Datasheet
N Channel Mosfet, 20V, 915Ma, Sc-75; Transistor Polarity Onsemi - 10N9565 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 915Ma, Sc-75; Transistor Polarity Onsemi
10N9565
N Channel Mosfet, 20V, 915Ma, Sc-75; Transistor Polarity Onsemi 10N9565
N CHANNEL MOSFET, 20V, 915mA, SC-75; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:915mA; On Resistance Rds(on):0.127ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 915mA, SC-75; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:915mA; On Resistance Rds(on):0.127ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 20V, 915Ma, Sc-75, Full Reel; Transistor Polarity Onsemi - 45J2084 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 915Ma, Sc-75, Full Reel; Transistor Polarity Onsemi
45J2084
N Channel Mosfet, 20V, 915Ma, Sc-75, Full Reel; Transistor Polarity Onsemi 45J2084
N CHANNEL MOSFET, 20V, 915mA, SC-75, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:915µA; On Resistance Rds(on):0.127ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 915mA, SC-75, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:915µA; On Resistance Rds(on):0.127ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Mosfet, N Ch, 20V, 915Ma, Sc-75-3; Transistor Polarity Onsemi - 90W9301 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 20V, 915Ma, Sc-75-3; Transistor Polarity Onsemi
90W9301
Mosfet, N Ch, 20V, 915Ma, Sc-75-3; Transistor Polarity Onsemi 90W9301
MOSFET, N CH, 20V, 915MA, SC-75-3; Transistor Polarity:N Channel; Continuous Drain Current Id:915mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.127ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:760mV; Power RoHS Compliant: Yes

MOSFET, N CH, 20V, 915MA, SC-75-3; Transistor Polarity:N Channel; Continuous Drain Current Id:915mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.127ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:760mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NTA4153NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTA4153NT1G
Single FETs, MOSFETs NTA4153NT1G
MOSFET N-CH 20V 915MA SC75

MOSFET N-CH 20V 915MA SC75

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTA4153NT1GOSCT-ND 7737872P 7737872 278-NTA4153NT1G 025743-NTA4153NT1G NTA4153NT1G NTA4153NT1G NTA4153NT1G 10N9565 45J2084 90W9301 NTA4153NT1G
Product Name Single FETs, MOSFETs MOSFETs MOSFETs 20V 915mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTA4153NT1G Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 20V, 915Ma, Sc-75; Transistor Polarity Onsemi N Channel Mosfet, 20V, 915Ma, Sc-75, Full Reel; Transistor Polarity Onsemi Mosfet, N Ch, 20V, 915Ma, Sc-75-3; Transistor Polarity Onsemi Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SC-75, SOT-416 SC-75 Sot-416 (sc-75) SOT3; SC-75, SOT-416 SC-75, SOT-416 TO-3 TO-3 TO-3 SC-75, SOT-416
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 300 milliwatts 300 milliwatts 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data