onsemi N Channel Mosfet, 20V, 915Ma, Sc-75, Full Reel; Channel Type Onsemi NTA4153NT1G.

Description
N CHANNEL MOSFET, 20V, 915mA, SC-75, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:915µA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:300mW RoHS Compliant: Yes
Description
N CHANNEL MOSFET, 20V, 915mA, SC-75, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:915µA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:300mW RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 20V, 915Ma, Sc-75, Full Reel; Channel Type Onsemi - 26AC2740 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 915Ma, Sc-75, Full Reel; Channel Type Onsemi
26AC2740
N Channel Mosfet, 20V, 915Ma, Sc-75, Full Reel; Channel Type Onsemi 26AC2740
N CHANNEL MOSFET, 20V, 915mA, SC-75, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:915µA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:300mW RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 915mA, SC-75, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:915µA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:300mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 26AC2740
Product Name N Channel Mosfet, 20V, 915Ma, Sc-75, Full Reel; Channel Type Onsemi
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

75V 100A MOSFET Transistor - 278-BUK6507-75C,127 - ERSAELECTRONICS PTE. LTD.
Specs
PD 204000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers
MOSFETs - 1826890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Dual N-Channel Matched MOSFET Pair - ALD1101PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers