onsemi Single FETs, MOSFETs NTA4153NT1

Description
N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-75, SOT-416
Request a Quote Datasheet
Description
N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-75, SOT-416
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTA4153NT1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTA4153NT1-ND
Single FETs, MOSFETs NTA4153NT1-ND
N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-75, SOT-416

N-Channel 20V 915mA (Ta) 300mW (Tj) Surface Mount SC-75, SOT-416

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTA4153NT1 - 1232312-NTA4153NT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTA4153NT1
1232312-NTA4153NT1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTA4153NT1 1232312-NTA4153NT1
Manufacturer: ON Semiconductor Win Source Part Number: 1232312-NTA4153NT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1232312-NTA4153NT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Industrial

Buy Now
Singapore, Singapore
N-Channel 915mA 20V MOSFET Transistor
278-NTA4153NT1
N-Channel 915mA 20V MOSFET Transistor 278-NTA4153NT1
915mA, 20V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 463-01, SC-75, 3 PIN Product overview: NTA4153NT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 915mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 915mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTA4153NT1 can be used for catalog matching and distributor lookup.

915mA, 20V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 463-01, SC-75, 3 PIN Product overview: NTA4153NT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 915mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 915mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTA4153NT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTA4153NT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTA4153NT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTA4153NT1
MOSFET N-CH 20V 915MA SC75

MOSFET N-CH 20V 915MA SC75

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTA4153NT1-ND 1232312-NTA4153NT1 278-NTA4153NT1 NTA4153NT1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTA4153NT1 N-Channel 915mA 20V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data