onsemi Single FETs, MOSFETs NTA4151PT1G

Description
P-Channel 20V 760mA (Tj) 301mW (Tj) Surface Mount SC-75, SOT-416
Request a Quote Datasheet
Description
P-Channel 20V 760mA (Tj) 301mW (Tj) Surface Mount SC-75, SOT-416
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTA4151PT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTA4151PT1GOSTR-ND
Single FETs, MOSFETs NTA4151PT1GOSTR-ND
P-Channel 20V 760mA (Tj) 301mW (Tj) Surface Mount SC-75, SOT-416

P-Channel 20V 760mA (Tj) 301mW (Tj) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single FETs, MOSFETs - NTA4151PT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTA4151PT1GOSCT-ND
Single FETs, MOSFETs NTA4151PT1GOSCT-ND
P-Channel 20V 760mA (Tj) 301mW (Tj) Surface Mount SC-75, SOT-416

P-Channel 20V 760mA (Tj) 301mW (Tj) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single FETs, MOSFETs - NTA4151PT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTA4151PT1GOSDKR-ND
Single FETs, MOSFETs NTA4151PT1GOSDKR-ND
P-Channel 20V 760mA (Tj) 301mW (Tj) Surface Mount SC-75, SOT-416

P-Channel 20V 760mA (Tj) 301mW (Tj) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Singapore, Singapore
P-Channel -20V -760mA MOSFET Transistor
278-NTA4151PT1G
P-Channel -20V -760mA MOSFET Transistor 278-NTA4151PT1G
P-Channel JFET, -20V, -760mA, 360mΩ, SC-75 Product overview: NTA4151PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -760mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -760mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTA4151PT1G can be used for catalog matching and distributor lookup.

P-Channel JFET, -20V, -760mA, 360mΩ, SC-75 Product overview: NTA4151PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -760mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -760mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTA4151PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTA4151PT1G - 025742-NTA4151PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTA4151PT1G
025742-NTA4151PT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTA4151PT1G 025742-NTA4151PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025742-NTA4151PT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 301mW (Tj) Family Name: NTA4151P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75, SOT-416 Dimension: SC-75, SOT-416 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 760mA (Tj) Gate-Source Threshold Voltage: 450mV @ 250μA Max Gate Charge: 2.1nC @ 4.5V Max Input Capacitance: 156pF @ 5V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 360 mOhm @ 350mA, 4.5V Alternative Parts (Cross-Reference): DMP21D0UT-7; CMUDM8005 BK PBFREE; CMUDM8005; CMUDM8005 TR; Introduction Date: August 25, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025742-NTA4151PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 301mW (Tj)
Family Name: NTA4151P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-75, SOT-416
Dimension: SC-75, SOT-416
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 760mA (Tj)
Gate-Source Threshold Voltage: 450mV @ 250μA
Max Gate Charge: 2.1nC @ 4.5V
Max Input Capacitance: 156pF @ 5V
Maximum Gate-Source Voltage: ±6V
Maximum Rds On at Id,Vgs: 360 mOhm @ 350mA, 4.5V
Alternative Parts (Cross-Reference): DMP21D0UT-7; CMUDM8005 BK PBFREE; CMUDM8005; CMUDM8005 TR;
Introduction Date: August 25, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 7800504P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800504P
MOSFETs 7800504P
MOSFET P-Channel 20V 760mA Signal SOT416

MOSFET P-Channel 20V 760mA Signal SOT416

Supplier's Site
MOSFETs - 7800504 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800504
MOSFETs 7800504
MOSFET P-Channel 20V 760mA Signal SOT416

MOSFET P-Channel 20V 760mA Signal SOT416

Supplier's Site
MOSFETs - 1216301 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1216301
MOSFETs 1216301
MOSFET P-Channel 20V 760mA Signal SOT416

MOSFET P-Channel 20V 760mA Signal SOT416

Supplier's Site
P Channel Mosfet, -20V, 760Ma Sc-75; Channel Type Onsemi - 10N9708 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 760Ma Sc-75; Channel Type Onsemi
10N9708
P Channel Mosfet, -20V, 760Ma Sc-75; Channel Type Onsemi 10N9708
P CHANNEL MOSFET, -20V, 760mA SC-75; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:760mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:450mV RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 760mA SC-75; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:760mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:450mV RoHS Compliant: Yes

Supplier's Site
Mosfet, P Ch, -20V, 760Ma, Sc-75-3; Transistor Polarity Onsemi - 90W9300 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, -20V, 760Ma, Sc-75-3; Transistor Polarity Onsemi
90W9300
Mosfet, P Ch, -20V, 760Ma, Sc-75-3; Transistor Polarity Onsemi 90W9300
MOSFET, P CH, -20V, 760MA, SC-75-3; Transistor Polarity:P Channel; Continuous Drain Current Id:760mA; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.26ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-450mV; Power RoHS Compliant: Yes

MOSFET, P CH, -20V, 760MA, SC-75-3; Transistor Polarity:P Channel; Continuous Drain Current Id:760mA; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.26ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-450mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -20V, 760Ma Sc-75, Full Reel; Channel Type Onsemi - 37J1278 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 760Ma Sc-75, Full Reel; Channel Type Onsemi
37J1278
P Channel Mosfet, -20V, 760Ma Sc-75, Full Reel; Channel Type Onsemi 37J1278
P CHANNEL MOSFET, -20V, 760mA SC-75, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:760mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:301mW RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 760mA SC-75, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:760mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:301mW RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTA4151PT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTA4151PT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTA4151PT1G
MOSFET P-CH 20V 760MA SC75

MOSFET P-CH 20V 760MA SC75

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTA4151PT1G
Triode/MOS Tube/Transistor >> MOSFETs NTA4151PT1G
20V 760mA 360mΩ@4.5V,350mA 301mW 1.2V@250uA P Channel SC-75(SOT-416) MOSFETs ROHS

20V 760mA 360mΩ@4.5V,350mA 301mW 1.2V@250uA P Channel SC-75(SOT-416) MOSFETs ROHS

Supplier's Site Datasheet
MOSFET;Single P-Ch;VDSS -20V;RDS(ON) 0.26Ohm;ID -760mA;SC-75/SOT-416;PD 301mW - 70100691 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET;Single P-Ch;VDSS -20V;RDS(ON) 0.26Ohm;ID -760mA;SC-75/SOT-416;PD 301mW
70100691
MOSFET;Single P-Ch;VDSS -20V;RDS(ON) 0.26Ohm;ID -760mA;SC-75/SOT-416;PD 301mW 70100691
MOSFET;Single P-Ch;VDSS -20V;RDS(ON) 0.26Ohm;ID -760mA;SC-75/SOT-416 ;PD 301mW

MOSFET;Single P-Ch;VDSS -20V;RDS(ON) 0.26Ohm;ID -760mA;SC-75/SOT-416;PD 301mW

Supplier's Site
Single FETs, MOSFETs - NTA4151PT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTA4151PT1G
Single FETs, MOSFETs NTA4151PT1G
MOSFET P-CH 20V 760MA SC75

MOSFET P-CH 20V 760MA SC75

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -20V -760mA PChannel

MOSFET -20V -760mA PChannel

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTA4151PT1GOSTR-ND 278-NTA4151PT1G 025742-NTA4151PT1G 7800504P 7800504 10N9708 90W9300 37J1278 NTA4151PT1G NTA4151PT1G 70100691 NTA4151PT1G NTA4151PT1G
Product Name Single FETs, MOSFETs P-Channel -20V -760mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTA4151PT1G MOSFETs MOSFETs P Channel Mosfet, -20V, 760Ma Sc-75; Channel Type Onsemi Mosfet, P Ch, -20V, 760Ma, Sc-75-3; Transistor Polarity Onsemi P Channel Mosfet, -20V, 760Ma Sc-75, Full Reel; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET;Single P-Ch;VDSS -20V;RDS(ON) 0.26Ohm;ID -760mA;SC-75/SOT-416;PD 301mW Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SC-75, SOT-416 SOT3; SC-75, SOT-416 SC-75 Sot-416 (sc-75) TO-3 TO-3 TO-3 2.1 nC @ 4.5 V SC-75/SOT-416 SC-75, SOT-416
PD 301 milliwatts 301 milliwatts 301 milliwatts 301 milliwatts 301 milliwatts 301 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts -20 volts 20 volts
Unlock Full Specs
to access all available technical data