onsemi MOSFETs NTA4001NT1G

Description
MOSFET N-Ch 20V 238mA ESD Signal SOT416
Request a Quote Datasheet
Description
MOSFET N-Ch 20V 238mA ESD Signal SOT416
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7800494 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800494
MOSFETs 7800494
MOSFET N-Ch 20V 238mA ESD Signal SOT416

MOSFET N-Ch 20V 238mA ESD Signal SOT416

Supplier's Site
MOSFETs - 7800494P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800494P
MOSFETs 7800494P
MOSFET N-Ch 20V 238mA ESD Signal SOT416

MOSFET N-Ch 20V 238mA ESD Signal SOT416

Supplier's Site
MOSFETs - 1787609 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1787609
MOSFETs 1787609
MOSFET N-Ch 20V 238mA ESD Signal SOT416

MOSFET N-Ch 20V 238mA ESD Signal SOT416

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTA4001NT1G - 025741-NTA4001NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTA4001NT1G
025741-NTA4001NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTA4001NT1G 025741-NTA4001NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025741-NTA4001NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75, SOT-416 Dimension: SC-75, SOT-416 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 238mA (Tj) Gate-Source Threshold Voltage: 1.5V @ 100μA Max Input Capacitance: 20pF @ 5V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 3 Ohm @ 10mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025741-NTA4001NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300mW (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-75, SOT-416
Dimension: SC-75, SOT-416
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 238mA (Tj)
Gate-Source Threshold Voltage: 1.5V @ 100μA
Max Input Capacitance: 20pF @ 5V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 3 Ohm @ 10mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - NTA4001NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTA4001NT1GOSTR-ND
Single FETs, MOSFETs NTA4001NT1GOSTR-ND
N-Channel 20V 238mA (Tj) 300mW (Tj) Surface Mount SC-75, SOT-416

N-Channel 20V 238mA (Tj) 300mW (Tj) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single FETs, MOSFETs - NTA4001NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTA4001NT1GOSDKR-ND
Single FETs, MOSFETs NTA4001NT1GOSDKR-ND
N-Channel 20V 238mA (Tj) 300mW (Tj) Surface Mount SC-75, SOT-416

N-Channel 20V 238mA (Tj) 300mW (Tj) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single FETs, MOSFETs - NTA4001NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTA4001NT1GOSCT-ND
Single FETs, MOSFETs NTA4001NT1GOSCT-ND
N-Channel 20V 238mA (Tj) 300mW (Tj) Surface Mount SC-75, SOT-416

N-Channel 20V 238mA (Tj) 300mW (Tj) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Singapore, Singapore
N-Channel 20V 238mA MOSFET Transistor
278-NTA4001NT1G
N-Channel 20V 238mA MOSFET Transistor 278-NTA4001NT1G
N-Channel JFET, 20V, 238mA, 1.5Ω, SC-75 Product overview: NTA4001NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 238mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 238mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTA4001NT1G can be used for catalog matching and distributor lookup.

N-Channel JFET, 20V, 238mA, 1.5Ω, SC-75 Product overview: NTA4001NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 238mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 238mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTA4001NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 0.238A, Sot-416; Transistor Polarity Onsemi - 81Y7030 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 0.238A, Sot-416; Transistor Polarity Onsemi
81Y7030
Mosfet, N-Ch, 20V, 0.238A, Sot-416; Transistor Polarity Onsemi 81Y7030
MOSFET, N-CH, 20V, 0.238A, SOT-416; Transistor Polarity:N Channel; Continuous Drain Current Id:238mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):1.5ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

MOSFET, N-CH, 20V, 0.238A, SOT-416; Transistor Polarity:N Channel; Continuous Drain Current Id:238mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):1.5ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 20V, 238Ma, Sc-75; Transistor Polarity Onsemi - 06R3472 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 238Ma, Sc-75; Transistor Polarity Onsemi
06R3472
N Channel Mosfet, 20V, 238Ma, Sc-75; Transistor Polarity Onsemi 06R3472
N CHANNEL MOSFET, 20V, 238mA, SC-75; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:238mA; On Resistance Rds(on):1.5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 238mA, SC-75; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:238mA; On Resistance Rds(on):1.5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 20V, 238Ma, Sc-75, Full Reel; Channel Type Onsemi - 45J2081 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 238Ma, Sc-75, Full Reel; Channel Type Onsemi
45J2081
N Channel Mosfet, 20V, 238Ma, Sc-75, Full Reel; Channel Type Onsemi 45J2081
N CHANNEL MOSFET, 20V, 238mA, SC-75, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:238mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:300mW RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 238mA, SC-75, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:238mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:300mW RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 238mA N-Channel

MOSFET 20V 238mA N-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTA4001NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTA4001NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTA4001NT1G
MOSFET N-CH 20V 238MA SC75

MOSFET N-CH 20V 238MA SC75

Supplier's Site
Single FETs, MOSFETs - NTA4001NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTA4001NT1G
Single FETs, MOSFETs NTA4001NT1G
MOSFET N-CH 20V 238MA SC75

MOSFET N-CH 20V 238MA SC75

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7800494 7800494P 025741-NTA4001NT1G NTA4001NT1GOSTR-ND 278-NTA4001NT1G 81Y7030 06R3472 45J2081 NTA4001NT1G NTA4001NT1G NTA4001NT1G
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTA4001NT1G Single FETs, MOSFETs N-Channel 20V 238mA MOSFET Transistor Mosfet, N-Ch, 20V, 0.238A, Sot-416; Transistor Polarity Onsemi N Channel Mosfet, 20V, 238Ma, Sc-75; Transistor Polarity Onsemi N Channel Mosfet, 20V, 238Ma, Sc-75, Full Reel; Channel Type Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-416 (sc-75) SC-75 SOT3; SC-75, SOT-416 SC-75, SOT-416 TO-3 TO-3 TO-3 SC-75, SOT-416 SC-75, SOT-416
Number of units in IC 1
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
FET, MOSFET Arrays - AUIRF7343Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers