N-Channel 20V 238mA (Tj) 300mW (Tj) Surface Mount SC-75, SOT-416
Small Signal Field-Effect Transistor, 0.238A I(D), 20V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
238mA, 20V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 419-04, SC-70, 3 PIN Product overview: NTA4001NT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 238mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 238mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTA4001NT1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232309-NTA4001NT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
MOSFET N-CH 20V 238MA SC75
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTA4001NT1OS-ND | NTA4001NT1 | 278-NTA4001NT1 | 1232309-NTA4001NT1 | NTA4001NT1 |
| Product Name | Single FETs, MOSFETs | N-Channel 238mA 20V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTA4001NT1 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel |