Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 150mW Surface Mount SC-88A (SC-70-5/SOT-353)
Win Source Part Number: 958418-NSVUMC5NT2G
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V / 20 @ 5mA, 10V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Alternative Parts (Cross-Reference): UMG9NTR; UMA5NTR; UMA9NTR; RN2711(TE85L,F); RN2702TE85LF; UMC4N-7;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 47kOhms, 4.7kOhms
Resistor - Emitter Base (R2): 47kOhms, 10kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: NSVUMC5NT2GOSDKR,NSV
Base Product Number: NSVUMC5
Complementary Bipolar Digital Transistor (BRT), SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NSVUMC5NT2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include transistor, BJT, switching, amplification, 88A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSVUMC5NT2G can be used for catalog matching and distributor lookup.
Complementary Bipolar Digital Transistor (BRT)
SMALL SIGNAL DIGITAL TRANSISTOR; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased SS SC88A DUAL BRT TR
TRANS PREBIAS NPN/PNP 50V SC88A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSVUMC5NT2GOSTR-ND | 958418-NSVUMC5NT2G | 293-NSVUMC5NT2G | NSVUMC5NT2G | 97W6371 | NSVUMC5NT2G | NSVUMC5NT2G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased | 88A Bipolar Transistor | Small Signal Digital Transistor; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; PNP | NPN; PNP | |||||
| Package Type | 5-TSSOP, SC-70-5, SOT-353 | SOT3 | SC-88A (SC-70-5 / SOT-353) | TO-3 | |||
| Transistor Grade / Operating Range | Automotive | ||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| Power Gain | 80 dB |