Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V 150mA 250mW Surface Mount SC-88/SC70-6/SOT-363
TRANS PREBIAS 1NPN 1PNP SOT-363
TRANS PREBIAS 1NPN 1PNP SOT-363
PNP General Purpose and NPN Bias Resistor Transistor Combination, 3000-REEL Product overview: NSVTB60BDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSVTB60BDW1T1G can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP GENERAL PURPOSE
TRANS NPN/PNP COMBO SC88-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-NSVTB60BDW1T1GTR-ND | 293-NSVTB60BDW1T1G | NSVTB60BDW1T1G | NSVTB60BDW1T1G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | |||
| Package Type | 6-TSSOP, SC-88, SOT-363 | SC-88/SC70-6/SOT-363 | ||
| Transistor Grade / Operating Range | Automotive | |||
| TJ | -55 C (-67 F) |