onsemi TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVTB60BDW1T1G NSVTB60BDW1T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887731-NSVTB60BDW1T1 G Series: Automotive, AEC-Q101 Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V 150mA - 250mW Surface Mount SC-88/SC70-6/SOT-363 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Family Name: NSVTB60 Categories: Discrete Semiconductor Products Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887731-NSVTB60BDW1T1 G Series: Automotive, AEC-Q101 Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V 150mA - 250mW Surface Mount SC-88/SC70-6/SOT-363 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Family Name: NSVTB60 Categories: Discrete Semiconductor Products Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVTB60BDW1T1G - 887731-NSVTB60BDW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVTB60BDW1T1G
887731-NSVTB60BDW1T1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVTB60BDW1T1G 887731-NSVTB60BDW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 887731-NSVTB60BDW1T1 G Series: Automotive, AEC-Q101 Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V 150mA - 250mW Surface Mount SC-88/SC70-6/SOT-363 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Family Name: NSVTB60 Categories: Discrete Semiconductor Products Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887731-NSVTB60BDW1T1G
Series: Automotive, AEC-Q101
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V 150mA - 250mW Surface Mount SC-88/SC70-6/SOT-363
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Family Name: NSVTB60
Categories: Discrete Semiconductor Products
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 887731-NSVTB60BDW1T1G
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVTB60BDW1T1G
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 74AVCAH164245ZRDR - Quarktwin Technology Ltd.
Specs
Package Type BGA; 54-FBGA
Output Type 3-State; Tri-State, Non-Inverted
Features RoHS
View Details
2 suppliers
Translators, Level Shifters - 74ALVC164245DGG,51-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers