onsemi Bipolar Transistor Arrays NSVT65010MW6T1G

Description
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - NSVT65010MW6T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
NSVT65010MW6T1GOSTR-ND
Bipolar Transistor Arrays NSVT65010MW6T1GOSTR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - NSVT65010MW6T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
NSVT65010MW6T1GOSDKR-ND
Bipolar Transistor Arrays NSVT65010MW6T1GOSDKR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - NSVT65010MW6T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
NSVT65010MW6T1GOSCT-ND
Bipolar Transistor Arrays NSVT65010MW6T1GOSCT-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1325647-NSVT65010MW6T1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1325647-NSVT65010MW6T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1325647-NSVT65010MW6T1G
Manufacturer: onsemi Win Source Part Number: 1325647-NSVT65010MW6 T1G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 380mW Voltage - Collector Emitter Breakdown (Max): 65V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 PNP (Dual) Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 2mA, 5V Frequency - Transition: 100MHz Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: NSVT65010MW6T1GOSTR, NSVT65010MW6T1GOSCT, NSVT65010MW6T1GOSDKR Base Product Number: NSVT65010 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325647-NSVT65010MW6T1G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 380mW
Voltage - Collector Emitter Breakdown (Max): 65V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 PNP (Dual)
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 2mA, 5V
Frequency - Transition: 100MHz
Supplier Device Package: SC-88/SC70-6/SOT-363
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: NSVT65010MW6T1GOSTR,NSVT65010MW6T1GOSCT,NSVT65010MW6T1GOSDKR
Base Product Number: NSVT65010
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Dual 65V Bipolar Transistor
277-NSVT65010MW6T1G
Dual 65V Bipolar Transistor 277-NSVT65010MW6T1G
DUAL MATCHED PNP XSTR 65V, 3000-REEL Product overview: NSVT65010MW6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 65V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 65V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NSVT65010MW6T1G can be used for catalog matching and distributor lookup.

DUAL MATCHED PNP XSTR 65V, 3000-REEL Product overview: NSVT65010MW6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 65V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 65V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NSVT65010MW6T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - NSVT65010MW6T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
NSVT65010MW6T1G
Bipolar Transistor Arrays NSVT65010MW6T1G
TRANS 2PNP 65V 0.1A SC88-6

TRANS 2PNP 65V 0.1A SC88-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSVT65010MW6T1G
Bipolar Transistors - BJT NSVT65010MW6T1G
Bipolar Transistors - BJT Dual Matched PNP Tra

Bipolar Transistors - BJT Dual Matched PNP Tra

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVT65010MW6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVT65010MW6T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVT65010MW6T1G
TRANS 2PNP 65V 0.1A SC88-6

TRANS 2PNP 65V 0.1A SC88-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NSVT65010MW6T1GOSTR-ND 1325647-NSVT65010MW6T1G 277-NSVT65010MW6T1G NSVT65010MW6T1G NSVT65010MW6T1G NSVT65010MW6T1G
Product Name Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Dual 65V Bipolar Transistor Bipolar Transistor Arrays Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP 2 PNP (Dual); PNP
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 SC-88/SC70-6/SOT-363
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
Power Gain 220 dB
Unlock Full Specs
to access all available technical data