onsemi 30 V 2.0 A Bipolar Transistor NSVT489AMT1G

Description
Small Signal Bipolar Transistor, 2A I(C), 30V V(BR)CEO, 1-Element, NPN, Silicon
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 2A I(C), 30V V(BR)CEO, 1-Element, NPN, Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NSVT489AMT1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 2A I(C), 30V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 2A I(C), 30V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Singapore, Singapore
30 V 2.0 A Bipolar Transistor
276-NSVT489AMT1G
30 V 2.0 A Bipolar Transistor 276-NSVT489AMT1G
30 V, 2.0 A NPN Low VCE(sat) Bipolar Transistor, TSOP-6, 3000-REEL Product overview: NSVT489AMT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 2.0 A. Search-friendly keywords include transistor, BJT, switching, amplification, 30 V, 2.0 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVT489AMT1G can be used for catalog matching and distributor lookup.

30 V, 2.0 A NPN Low VCE(sat) Bipolar Transistor, TSOP-6, 3000-REEL Product overview: NSVT489AMT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 2.0 A. Search-friendly keywords include transistor, BJT, switching, amplification, 30 V, 2.0 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVT489AMT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSVT489AMT1G - 1232290-NSVT489AMT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSVT489AMT1G
1232290-NSVT489AMT1G
TRANSISTORS - Transistors (BJT) - Single - NSVT489AMT1G 1232290-NSVT489AMT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1232290-NSVT489AMT1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232290-NSVT489AMT1G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Single Bipolar Transistors - NSVT489AMT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVT489AMT1GOSDKR-ND
Single Bipolar Transistors NSVT489AMT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 30V 2A 300MHz 535mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor NPN 30V 2A 300MHz 535mW Surface Mount 6-TSOP

Buy Now Datasheet
Single Bipolar Transistors - NSVT489AMT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVT489AMT1GOSCT-ND
Single Bipolar Transistors NSVT489AMT1GOSCT-ND
Bipolar (BJT) Transistor NPN 30V 2A 300MHz 535mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor NPN 30V 2A 300MHz 535mW Surface Mount 6-TSOP

Buy Now Datasheet
Single Bipolar Transistors - NSVT489AMT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVT489AMT1GOSTR-ND
Single Bipolar Transistors NSVT489AMT1GOSTR-ND
Bipolar (BJT) Transistor NPN 30V 2A 300MHz 535mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor NPN 30V 2A 300MHz 535mW Surface Mount 6-TSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVT489AMT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVT489AMT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVT489AMT1G
TRANS NPN 30V 2A 6TSOP

TRANS NPN 30V 2A 6TSOP

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSVT489AMT1G
Bipolar Transistors - BJT NSVT489AMT1G
Bipolar Transistors - BJT SS TSOP-6 NPN 30V

Bipolar Transistors - BJT SS TSOP-6 NPN 30V

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NSVT489AMT1G 276-NSVT489AMT1G 1232290-NSVT489AMT1G NSVT489AMT1GOSDKR-ND NSVT489AMT1G NSVT489AMT1G
Product Name 30 V 2.0 A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NSVT489AMT1G Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN
Package Type TSOP-6 SOT3 SOT23; SOT-23-6 Thin, TSOT-23-6
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data