Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 200MHz, 250MHz 350mW Surface Mount SOT-963
Small Signal Bipolar Transistor
TRANS NPN/PNP 40V 0.2A SOT963
Bipolar Transistors - BJT LESHAN SOT-963 DUAL
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSVT3946DP6T5G-ND | NSVT3946DP6T5G | NSVT3946DP6T5G | NSVT3946DP6T5G |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN; PNP |