Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 200mA 250MHz 500mW Surface Mount SOT-563
Transistor
TRANS 2PNP 40V 0.2A SOT563
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 488-NSVT3906DXV6T1GTR-ND | NSVT3906DXV6T1G | NSVT3906DXV6T1G |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP |