Win Source Part Number: 1377078-NSVT30010MXV
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Base Product Number: NSVT30010
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 2 PNP (Dual)
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 30V
DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 500mW
Bipolar Transistor, Dual, PNP, SOT-563, 6 LEAD, 4000-REEL Product overview: NSVT30010MXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NSVT30010MXV6T1G
Bipolar (BJT) Transistor Array 2 PNP (Dual) 30V 100mA 100MHz 500mW Surface Mount SOT-563
TRANS 2PNP 30V 100MA SOT-563
TRANS 2PNP 30V 100MA SOT-563
Bipolar Transistors - BJT DUAL MATCHED PNP GP XTT
TRANS 2PNP 30V 0.1A SOT563
TRANS 2PNP 30V 0.1A SOT563
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1377078-NSVT30010MXV6T1G | 277-NSVT30010MXV6T1G | 488-NSVT30010MXV6T1GTR-ND | NSVT30010MXV6T1G | NSVT30010MXV6T1G | NSVT30010MXV6T1G |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays | Dual Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays |
| Polarity | PNP | PNP | PNP | 2 PNP (Dual); PNP | ||
| Package Type | SOT3 | SOT-563, SOT-666 | SOT-563 | SOT-563, SOT-666 | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 30 volts | 30 volts | 30 volts | |||
| VCBO | 30 volts |