TRANS PNP 160V 1A SOT23-3
TRANS PNP 160V 1A SOT23-3
Bipolar (BJT) Transistor PNP 160V 1A 120MHz 420mW Surface Mount SOT-23-3 (TO-236)
Bipolar Transistors - BJT Bipolaransistor 160V
TRANS PNP 160V 1A SOT23-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-NSVT1418LT1GDKR-ND | NSVT1418LT1G | NSVT1418LT1G |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |