onsemi Single Bipolar Transistors NSVS50030SB3T1G

Description
TRANS PNP 3A 3CPH
Request a Quote Datasheet
Description
TRANS PNP 3A 3CPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 488-NSVS50030SB3T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-NSVS50030SB3T1GCT-ND
Single Bipolar Transistors 488-NSVS50030SB3T1GCT-ND
TRANS PNP 3A 3CPH

TRANS PNP 3A 3CPH

Buy Now Datasheet
Single Bipolar Transistors - 488-NSVS50030SB3T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-NSVS50030SB3T1GDKR-ND
Single Bipolar Transistors 488-NSVS50030SB3T1GDKR-ND
TRANS PNP 3A 3CPH

TRANS PNP 3A 3CPH

Buy Now Datasheet
Single Bipolar Transistors - 488-NSVS50030SB3T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-NSVS50030SB3T1GTR-ND
Single Bipolar Transistors 488-NSVS50030SB3T1GTR-ND
Bipolar (BJT) Transistor PNP 3A 380MHz 1.1W Surface Mount 3-CPH

Bipolar (BJT) Transistor PNP 3A 380MHz 1.1W Surface Mount 3-CPH

Buy Now Datasheet
Singapore, Singapore
-50 V -3 A Bipolar Transistor
276-NSVS50030SB3T1G
-50 V -3 A Bipolar Transistor 276-NSVS50030SB3T1G
Bipolar Transistor, -50 V, -3 A, Low VCE(sat), PNP Single, 3000-REEL Product overview: NSVS50030SB3T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50 V, -3 A. Search-friendly keywords include transistor, BJT, switching, amplification, -50 V, -3 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVS50030SB3T1G can be used for catalog matching and distributor lookup.

Bipolar Transistor, -50 V, -3 A, Low VCE(sat), PNP Single, 3000-REEL Product overview: NSVS50030SB3T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50 V, -3 A. Search-friendly keywords include transistor, BJT, switching, amplification, -50 V, -3 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVS50030SB3T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Transistor Type: PNP Current - Collector (Ic) (Max): 3 A Vce Saturation (Max) @ Ib, Ic: 210mV @ 100mA, 2A Current - Collector Cutoff (Max): 1µA (ICBO)

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Transistor Type: PNP
Current - Collector (Ic) (Max): 3 A
Vce Saturation (Max) @ Ib, Ic: 210mV @ 100mA, 2A
Current - Collector Cutoff (Max): 1µA (ICBO)

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSVS50030SB3T1G
Bipolar Transistors - BJT NSVS50030SB3T1G
Bipolar Transistors - BJT BIP PNP 3A 50V FOR AUTO

Bipolar Transistors - BJT BIP PNP 3A 50V FOR AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVS50030SB3T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVS50030SB3T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVS50030SB3T1G
TRANS PNP 3A 3CPH

TRANS PNP 3A 3CPH

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 488-NSVS50030SB3T1GCT-ND 276-NSVS50030SB3T1G NSVS50030SB3T1G NSVS50030SB3T1G
Product Name Single Bipolar Transistors -50 V -3 A Bipolar Transistor Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 216344 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details
Single Bipolar Transistors - BC860BE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
6 suppliers
Bipolar Transistor Arrays - BC846BS/ZLX-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers