onsemi Bipolar Transistor Arrays, Pre-Biased NSVMUN5336DW1T1G

Description
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - 488-NSVMUN5336DW1T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
488-NSVMUN5336DW1T1GTR-ND
Bipolar Transistor Arrays, Pre-Biased 488-NSVMUN5336DW1T1GTR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased - 963439-NSVMUN5336DW1T1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
963439-NSVMUN5336DW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased 963439-NSVMUN5336DW1T1G
Win Source Part Number: 963439-NSVMUN5336DW1 T1G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 187mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 100kOhms Resistor - Emitter Base (R2): 100kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Base Product Number: NSVMUN5336

Win Source Part Number: 963439-NSVMUN5336DW1T1G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 187mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 100kOhms
Resistor - Emitter Base (R2): 100kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Base Product Number: NSVMUN5336

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
293-NSVMUN5336DW1T1G
Bipolar Transistor 293-NSVMUN5336DW1T1G
Complementary NPN+PNP Bipolar Digital Transistor (BRT), 3000-REEL Product overview: NSVMUN5336DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSVMUN5336DW1T1G can be used for catalog matching and distributor lookup.

Complementary NPN+PNP Bipolar Digital Transistor (BRT), 3000-REEL Product overview: NSVMUN5336DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSVMUN5336DW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
NSVMUN5336DW1T1G
Bipolar Transistors - Pre-Biased NSVMUN5336DW1T1G
Bipolar Transistors - Pre-Biased COMPLEMENTARY DIGITAL TRA

Bipolar Transistors - Pre-Biased COMPLEMENTARY DIGITAL TRA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVMUN5336DW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVMUN5336DW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVMUN5336DW1T1G
COMPLEMENTARY DIGITAL TRA

COMPLEMENTARY DIGITAL TRA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 488-NSVMUN5336DW1T1GTR-ND 963439-NSVMUN5336DW1T1G 293-NSVMUN5336DW1T1G NSVMUN5336DW1T1G NSVMUN5336DW1T1G
Product Name Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased Bipolar Transistor Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363 SOT3 AEC-Q101
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps
Power Gain 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274936 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
20 V, 2 A PNP medium power transistors - BC69-25PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers