TRANS PREBIAS 1NPN 1PNP SOT-363
TRANS PREBIAS 1NPN 1PNP SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
RF TRANSISTOR, COMPL, 50V, 0.1A, SOT-363; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Resistor Ratio, R1 / R2:- RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased SS SC88 BR XSTR DUAL
TRANS PREBIAS NPN/PNP SOT363
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-NSVMUN5333DW1T3GDKR-ND | 45Y1538 | NSVMUN5333DW1T3G | NSVMUN5333DW1T3G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Rf Transistor, Compl, 50V, 0.1A, Sot-363; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | |||
| Package Type | 6-TSSOP, SC-88, SOT-363 | TO-3; SOT3 | ||
| Transistor Grade / Operating Range | Automotive | |||
| Transistor Type | Rf Transistor, Compl, 50V, 0.1A, Sot-363; Digital Transistor Polarity Onsemi |