onsemi TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVMUN5331DW1T1G NSVMUN5331DW1T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 125548-NSVMUN5331DW1 T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 2.2k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 5mA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 8 @ 5mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 125548-NSVMUN5331DW1 T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 2.2k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 5mA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 8 @ 5mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVMUN5331DW1T1G - 125548-NSVMUN5331DW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVMUN5331DW1T1G
125548-NSVMUN5331DW1T1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVMUN5331DW1T1G 125548-NSVMUN5331DW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 125548-NSVMUN5331DW1 T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 2.2k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 5mA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 8 @ 5mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 125548-NSVMUN5331DW1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 2.2k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 5mA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 8 @ 5mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 125548-NSVMUN5331DW1T1G
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVMUN5331DW1T1G
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 4104BDM - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Translator ICs - 1905964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Tqfn
Output Type BiCMOS
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256009-CAXC2T245QRSWRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers