TRANS PREBIAS 1NPN 1PNP SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 385mW Surface Mount SC-88/SC70-6/SOT-363
TRANS PREBIAS 1NPN 1PNP SOT-363
TRANS PREBIAS NPN/PNP 50V SC88
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 488-NSVMUN531335DW1T3GCT-ND | NSVMUN531335DW1T3G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | |
| Package Type | 6-TSSOP, SC-88, SOT-363 | AEC-Q101 |
| Transistor Grade / Operating Range | Automotive |