Manufacturer: ON Semiconductor
Win Source Part Number: 887721-NSVMUN5233DW1
Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA - 250mW Surface Mount SC-88/SC70-6/SOT-363
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Family Name: NSVMUN5233
Categories: Discrete Semiconductor Products
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
TRANS PREBIAS 2NPN 50V SOT-363
TRANS PREBIAS 2NPN 50V SOT-363
Dual NPN Bipolar Digital Transistor (BRT), 10000-REEL Product overview: NSVMUN5233DW1T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSVMUN5233DW1T3G
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon
Dual NPN Bipolar Digital Transistor (BRT) / REEL
Bipolar Transistors - Pre-Biased SS SC88 BR XSTR NPN
TRANS NPN 50V DUAL BIPO SC88-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 887721-NSVMUN5233DW1T3G | 488-NSVMUN5233DW1T3GTR-ND | 293-NSVMUN5233DW1T3G | NSVMUN5233DW1T3G | 45Y1536 | NSVMUN5233DW1T3G | NSVMUN5233DW1T3G |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVMUN5233DW1T3G | Bipolar Transistor Arrays, Pre-Biased | Dual Bipolar Transistor | Dual Npn Bipolar Digital Transistor (Brt) / Reel Onsemi | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | |||
| Package Type | SOT3; SC-88/SC70-6/SOT-363 | 6-TSSOP, SC-88, SOT-363 | SC-88-6-EUT-CPR | TO-3 | AEC-Q101 | ||
| Transistor Grade / Operating Range | Automotive | ||||||
| TJ | -55 C (-67 F) |