Manufacturer: ON Semiconductor
Win Source Part Number: 887719-NSVMUN5212DW1
Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA - 250mW Surface Mount SC-88/SC70-6/SOT-363
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Family Name: NSVMUN5212
Categories: Discrete Semiconductor Products
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: NSVMUN5212DW1T1G-ND,
Dual NPN Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Bipolar Transistors - Pre-Biased SS BR XSTR NPN 50V
TRANS 2NPN PREBIAS 0.25W SOT363
TRANS 2NPN PREBIAS 0.25W SOT363
Dual NPN Bipolar Digital Transistor (BRT) / REEL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 887719-NSVMUN5212DW1T1G | 293-NSVMUN5212DW1T1G | NSVMUN5212DW1T1GOSTR-ND | NSVMUN5212DW1T1G | NSVMUN5212DW1T1G | NSVMUN5212DW1T1G | 76T6715 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVMUN5212DW1T1G | Dual Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays, Pre-Biased | Dual Npn Bipolar Digital Transistor (Brt) / Reel Onsemi |
| Polarity | NPN | NPN | NPN | 2 NPN - Pre-Biased (Dual); NPN | NPN | ||
| Package Type | SOT3; SC-88/SC70-6/SOT-363 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | TO-3 | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts | ||||
| PD | 250 milliwatts |