Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon
Dual NPN Bipolar Digital Transistor (BRT), 3000-REEL Product overview: NSVMUN5211DW1T2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSVMUN5211DW1T2G
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 385mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 385mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 385mW Surface Mount SC-88/SC70-6/SOT-363
Win Source Part Number: 1376997-NSVMUN5211DW
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
Base Product Number: NSVMUN5211
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 2 NPN - Pre-Biased (Dual)
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 50V
Resistor - Base (R1): 10kOhms
Resistor - Emitter Base (R2): 10kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 35 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
Power - Max: 385mW
TRANS PREBIAS 2NPN 50V SC88
Dual NPN Bipolar Digital Transistor (BRT) / REEL
TRANS PREBIAS 2NPN 50V SC88
Bipolar Transistors - BJT SS SC88 BR XSTR NPN 50V
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSVMUN5211DW1T2G | 293-NSVMUN5211DW1T2G | NSVMUN5211DW1T2GOSDKR-ND | 1376997-NSVMUN5211DW1T2G | NSVMUN5211DW1T2G | 31AC1003 | NSVMUN5211DW1T2G | NSVMUN5211DW1T2G |
| Product Name | Dual Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor Arrays, Pre-Biased | Dual Npn Bipolar Digital Transistor (Brt) / Reel Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN | 2 NPN - Pre-Biased (Dual); NPN | NPN | |||
| Package Type | SC-88-6-EUT-CPR | 6-TSSOP, SC-88, SOT-363 | SOT3 | 6-TSSOP, SC-88, SOT-363 | TO-3 | AEC-Q101 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| TJ | -55 C (-67 F) |