Manufacturer: ON Semiconductor
Win Source Part Number: 104551-NSVMUN5137DW1
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Dual PNP Bipolar Digital Transistor (BRT)
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Dual PNP Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363
TRANS PREBIAS 2PNP 50V SC88
Bipolar Transistors - Pre-Biased SS SC88 BR XSTR PNP 50V
TRANS PREBIAS 2PNP 50V SC88
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 104551-NSVMUN5137DW1T1G | NSVMUN5137DW1T1G | 488-NSVMUN5137DW1T1GTR-ND | 293-NSVMUN5137DW1T1G | NSVMUN5137DW1T1G | NSVMUN5137DW1T1G | NSVMUN5137DW1T1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVMUN5137DW1T1G | Bipolar Transistor Arrays, Pre-Biased | Dual Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP; 2 PNP - Pre-Biased (Dual) | PNP | PNP | 2 PNP - Pre-Biased (Dual); PNP | |||
| Package Type | SOT3; SC-88/SC70-6/SOT-363 | SC-88/SC70-6/SOT-363 6 LEAD | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | |||||
| Transistor Grade / Operating Range | Automotive | ||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps |