PNP Bipolar Digital Transistor (BRT)
TRANS PREBIAS PNP 50V SC70-3
TRANS PREBIAS PNP 50V SC70-3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
PNP Bipolar Digital Transistor (BRT), SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: NSVMUN5131T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-NSVMUN5131T1G can be used for catalog matching and distributor lookup.
PNP Bipolar Digital Transistor (BRT) / REEL
TRANS PREBIAS PNP 50V SC70-3
Bipolar Transistors - Pre-Biased SS SC70 BR XSTR PNP 50V
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSVMUN5131T1G | 488-NSVMUN5131T1GDKR-ND | 292-NSVMUN5131T1G | 47X2311 | NSVMUN5131T1G | NSVMUN5131T1G |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistor | Pnp Bipolar Digital Transistor (Brt) / Reel Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | |
| Polarity | PNP | PNP | PNP | PNP | ||
| Package Type | SOT323; SC-70 (SOT-323) 3 LEAD | SOT323; SC-70, SOT-323 | TO-3 | SOT323; SC-70, SOT-323 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Grade / Operating Range | Automotive |