Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Dual PNP Bipolar Digital Transistor (BRT) / REEL
Bipolar Transistors - Pre-Biased SS SC88 BR XSTR PNP 50V
TRANS PNP 50V DUAL BIPO SC88-3
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-NSVMUN5113DW1T3GTR-ND | 68X4354 | NSVMUN5113DW1T3G | NSVMUN5113DW1T3G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Dual Pnp Bipolar Digital Transistor (Brt) / Reel Onsemi | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | TO-3 | ||
| Transistor Grade / Operating Range | Automotive |