Manufacturer: ON Semiconductor
Win Source Part Number: 1079916-NSVMSD601-RT
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor
TRANS NPN 50V BIPOLAR SC59-3
TRANS NPN 50V BIPOLAR SC59-3
NPN Bipolar Transistor
TRANS NPN 50V BIPOLAR SC59-3 Product overview: NSVMSD601-RT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMSD601-RT1G can be used for catalog matching and distributor lookup.
NPN Bipolar Transistor / REEL
TRANS NPN 50V BIPOLAR SC59-3
Bipolar Transistors - BJT SS SC59 GP XSTR NPN PB FR
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1079916-NSVMSD601-RT1G | 488-NSVMSD601-RT1GTR-ND | NSVMSD601-RT1G | 276-NSVMSD601-RT1G | 30Y6947 | NSVMSD601-RT1G | NSVMSD601-RT1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - NSVMSD601-RT1G | Single Bipolar Transistors | 50V Bipolar Transistor | Npn Bipolar Transistor / Reel Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Package Type | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59-3 2.90x1.50x1.15, 1.90P | Tape & Reel (TR) | TO-3 | ||
| Polarity | NPN | NPN | NPN | NPN | |||
| Transistor Grade / Operating Range | Automotive |