NPN Bipolar Transistor
Bipolar (BJT) Transistor NPN 50V 100mA 150mW Surface Mount SC-70-3 (SOT323)
TRANS NPN 50V 0.1A SC70-3
TRANS NPN 50V 0.1A SC70-3
TRANS NPN 50V 0.1A SC70-3
TRANS NPN 50V 0.1A SC70-3
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSVMSD1819A-RT1G | 488-NSVMSD1819A-RT1GTR-ND | NSVMSD1819A-RT1G | NSVMSD1819A-RT1G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | SOT323; SC-70-3 / SOT-323-3 | SOT323; SC-70, SOT-323 | SC-70-3 (SOT323) | SOT323; SC-70, SOT-323 |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | ||
| Transistor Grade / Operating Range | Automotive |