Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
PNP Bipolar Digital Transistor (BRT)
TRANS PREBIAS PNP 50V SOT23-3
PNP Bipolar Digital Transistor (BRT) / REEL
Bipolar Transistors - Pre-Biased PNP DIGITAL TRANSISTOR
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-NSVMMUN2137LT1GTR-ND | NSVMMUN2137LT1G | NSVMMUN2137LT1G | 81Y3938 | NSVMMUN2137LT1G |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Pnp Bipolar Digital Transistor (Brt) / Reel Onsemi | Bipolar Transistors - Pre-Biased | |
| Polarity | PNP | PNP | PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | |
| Transistor Grade / Operating Range | Automotive |