onsemi Single, Pre-Biased Bipolar Transistors NSVMMUN2133LT1G

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - NSVMMUN2133LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
NSVMMUN2133LT1GOSTR-ND
Single, Pre-Biased Bipolar Transistors NSVMMUN2133LT1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - NSVMMUN2133LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
NSVMMUN2133LT1GOSCT-ND
Single, Pre-Biased Bipolar Transistors NSVMMUN2133LT1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - NSVMMUN2133LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
NSVMMUN2133LT1GOSDKR-ND
Single, Pre-Biased Bipolar Transistors NSVMMUN2133LT1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1187469-NSVMMUN2133LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1187469-NSVMMUN2133LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1187469-NSVMMUN2133LT1G
Win Source Part Number: 1187469-NSVMMUN2133L T1G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 246 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 4.7 kOhms Resistor - Emitter Base (R2): 47 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: NSVMMUN2133LT1G-ND,N SVMMUN2133LT1GOSTR,N SVMMUN2133LT1GOSDKR, NSVMMUN2133LT1GOSCT Base Product Number: NSVMMUN2133

Win Source Part Number: 1187469-NSVMMUN2133LT1G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 246 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 4.7 kOhms
Resistor - Emitter Base (R2): 47 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: NSVMMUN2133LT1G-ND,NSVMMUN2133LT1GOSTR,NSVMMUN2133LT1GOSDKR,NSVMMUN2133LT1GOSCT
Base Product Number: NSVMMUN2133

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
292-NSVMMUN2133LT1G
SOT-23 Bipolar Transistor 292-NSVMMUN2133LT1G
PNP Bipolar Digital Transistor (BRT), SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSVMMUN2133LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-NSVMMUN2133LT1G can be used for catalog matching and distributor lookup.

PNP Bipolar Digital Transistor (BRT), SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSVMMUN2133LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-NSVMMUN2133LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
NSVMMUN2133LT1G
Bipolar Transistors - Pre-Biased NSVMMUN2133LT1G
Bipolar Transistors - Pre-Biased SS SOT23 BR XSTR PNP 50V

Bipolar Transistors - Pre-Biased SS SOT23 BR XSTR PNP 50V

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - NSVMMUN2133LT1G - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
NSVMMUN2133LT1G
Single, Pre-Biased Bipolar Transistors NSVMMUN2133LT1G
TRANS PREBIAS PNP 0.246W SOT23

TRANS PREBIAS PNP 0.246W SOT23

Supplier's Site Datasheet
Digital Transistor, 50V, 0.1A Rohs Compliant Onsemi - 54AH9482 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, 50V, 0.1A Rohs Compliant Onsemi
54AH9482
Digital Transistor, 50V, 0.1A Rohs Compliant Onsemi 54AH9482
DIGITAL TRANSISTOR, 50V, 0.1A ROHS COMPLIANT: YES

DIGITAL TRANSISTOR, 50V, 0.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Pnp Bipolar Digital Transistor (Brt) / Reel Onsemi - 28X8062 - Newark, An Avnet Company
Chicago, IL, United States
Pnp Bipolar Digital Transistor (Brt) / Reel Onsemi
28X8062
Pnp Bipolar Digital Transistor (Brt) / Reel Onsemi 28X8062
PNP Bipolar Digital Transistor (BRT) / REEL

PNP Bipolar Digital Transistor (BRT) / REEL

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVMMUN2133LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVMMUN2133LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVMMUN2133LT1G
TRANS PREBIAS PNP 50V SOT23-3

TRANS PREBIAS PNP 50V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NSVMMUN2133LT1GOSTR-ND 1187469-NSVMMUN2133LT1G 292-NSVMMUN2133LT1G NSVMMUN2133LT1G NSVMMUN2133LT1G 54AH9482 28X8062 NSVMMUN2133LT1G
Product Name Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased SOT-23 Bipolar Transistor Bipolar Transistors - Pre-Biased Single, Pre-Biased Bipolar Transistors Digital Transistor, 50V, 0.1A Rohs Compliant Onsemi Pnp Bipolar Digital Transistor (Brt) / Reel Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP - Pre-Biased; PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
Power Gain 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC818K40E6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
Single Bipolar Transistors - BC847A/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 1690612 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details