onsemi Single, Pre-Biased Bipolar Transistors NSVMMUN2114LT3G

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Request a Quote
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Transistor, PNP, 50V, 0.1A, SOT-23 is a digital transistor designed to simplify circuit design by integrating a monolithic bias resistor network. This device features a collector-emitter voltage rating of 50V and a continuous collector current of 100mA. It includes a base input resistor of 10kΩ and a base-emitter resistor of 47kΩ, which reduces the component count and board space required in applications. The transistor is RoHS compliant and is suitable for automotive and other applications that require unique site and control change requirements, as it is AEC-Q101 qualified and PPAP capable. The operating temperature range is from -55°C to +150°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The RF Transistor, PNP, 50V, 0.1A, SOT-23 is a digital transistor designed to simplify circuit design by integrating a monolithic bias resistor network. This device features a collector-emitter voltage rating of 50V and a continuous collector current of 100mA. It includes a base input resistor of 10kΩ and a base-emitter resistor of 47kΩ, which reduces the component count and board space required in applications. The transistor is RoHS compliant and is suitable for automotive and other applications that require unique site and control change requirements, as it is AEC-Q101 qualified and PPAP capable. The operating temperature range is from -55°C to +150°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - NSVMMUN2114LT3G-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
NSVMMUN2114LT3G-ND
Single, Pre-Biased Bipolar Transistors NSVMMUN2114LT3G-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSVMMUN2114LT3G
Bipolar Transistors - BJT NSVMMUN2114LT3G
Bipolar Transistors - BJT SS SOT23 BR XSTR PNP

Bipolar Transistors - BJT SS SOT23 BR XSTR PNP

Buy Now Datasheet
Rf Transistor, Pnp, 50V, 0.1A, Sot-23; Digital Transistor Polarity Onsemi - 68Y0589 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Pnp, 50V, 0.1A, Sot-23; Digital Transistor Polarity Onsemi
68Y0589
Rf Transistor, Pnp, 50V, 0.1A, Sot-23; Digital Transistor Polarity Onsemi 68Y0589
RF TRANSISTOR, PNP, 50V, 0.1A, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

RF TRANSISTOR, PNP, 50V, 0.1A, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVMMUN2114LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVMMUN2114LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVMMUN2114LT3G
TRANS PREBIAS PNP 50V SOT23-3

TRANS PREBIAS PNP 50V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number NSVMMUN2114LT3G-ND NSVMMUN2114LT3G 68Y0589 NSVMMUN2114LT3G
Product Name Single, Pre-Biased Bipolar Transistors Bipolar Transistors - BJT Rf Transistor, Pnp, 50V, 0.1A, Sot-23; Digital Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 Automotive
Transistor Grade / Operating Range Automotive
Transistor Type Rf Transistor, Pnp, 50V, 0.1A, Sot-23; Digital Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data