NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSVMMBTH10LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-NSVMMBTH10LT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887711-NSVMMBTH10LT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: RF Transistor NPN 25V - 650MHz 225mW Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSVMMBTH10
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: NSVMMBTH10LT1G-ND, NSVMMBTH10LT1GOSCT, NSVMMBTH10LT1GOSDKR,
RF Transistor NPN 25V 650MHz 225mW Surface Mount SOT-23-3 (TO-236)
RF Transistor NPN 25V 650MHz 225mW Surface Mount SOT-23-3 (TO-236)
RF Transistor NPN 25V 650MHz 225mW Surface Mount SOT-23-3 (TO-236)
NPN Bipolar Transistor
RF TRANS NPN 25V 650MHZ SOT23
TRANS, BIPOL, AEC-Q101, NPN, 25V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:25V; Transition Frequency ft:650MHz; Power Dissipation Pd:300mW; DC Collector Current:-; DC Current Gain hFE:60hFE; Transistor CaseRoHS Compliant: Yes
NPN Bipolar Transistor / REEL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 283-NSVMMBTH10LT1G | 887711-NSVMMBTH10LT1G | NSVMMBTH10LT1GOSTR-ND | NSVMMBTH10LT1G | NSVMMBTH10LT1G | 02AC3802 | 76T6708 |
| Product Name | SOT-23 Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - NSVMMBTH10LT1G | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Bipol, Aec-Q101, Npn, 25V, Sot-23; Transistor Polarity Onsemi | Npn Bipolar Transistor / Reel Onsemi | |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN | |
| IC(max) | 500 milliamps | ||||||
| VCEO | 25 volts | 25 volts | |||||
| VCBO | 30 volts | ||||||
| PD | 225 milliwatts |