The NSVMMBTA28LT1G is an NPN Darlington transistor in an SOT-23 package, designed for high-current-gain applications up to 800 mA collector current. It has a collector-emitter voltage rating of 80 V, a collector current of 800 mA continuous, and a junction temperature range of -55 °C to +150 °C. The device has a DC current gain (hFE) of at least 10,000 at IC = 10 mA and VCE = 5 V, and a collector-emitter saturation voltage of 1.5 V at IC = 100 mA and IB = 0.1 mA. It is AEC-Q101 qualified and Pb-free. The SOT-23 package measures 1.4 mm × 2.9 mm.
TRANS NPN DARL 80V 0.8A SOT-23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NSVMMBTA28LT1G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |