High Voltage PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSVMMBT6520LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMMBT6520LT1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 350V 500mA 200MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 350V 500mA 200MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 350V 500mA 200MHz 225mW Surface Mount SOT-23-3 (TO-236)
Manufacturer: ON Semiconductor
Win Source Part Number: 887709-NSVMMBT6520LT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 350 V 500 mA 200MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSVMMBT6520
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: NSVMMBT6520LT1GOSTR,
High Voltage PNP Bipolar Transistor / REEL
Bipolar Transistors - BJT SS SOT23 HV XSTR PNP 350V
TRANS PNP 350V 0.5A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NSVMMBT6520LT1G | NSVMMBT6520LT1GOSTR-ND | 887709-NSVMMBT6520LT1G | 28X8060 | NSVMMBT6520LT1G | NSVMMBT6520LT1G |
| Product Name | SOT-23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - NSVMMBT6520LT1G | High Voltage Pnp Bipolar Transistor / Reel Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP | ||
| IC(max) | 500 milliamps | 500 milliamps | ||||
| VCEO | 350 volts | 350 volts | ||||
| VCBO | 350 volts | |||||
| PD | 225 milliwatts |