onsemi TRANSISTORS - Transistors (BJT) - Single - NSVMMBT6429LT1G NSVMMBT6429LT1G

Description
Small Signal Bipolar Transistor, 0.2A I(C), 1-Element, NPN
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.2A I(C), 1-Element, NPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NSVMMBT6429LT1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.2A I(C), 1-Element, NPN

Small Signal Bipolar Transistor, 0.2A I(C), 1-Element, NPN

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSVMMBT6429LT1G - 1083665-NSVMMBT6429LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSVMMBT6429LT1G
1083665-NSVMMBT6429LT1G
TRANSISTORS - Transistors (BJT) - Single - NSVMMBT6429LT1G 1083665-NSVMMBT6429LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083665-NSVMMBT6429L T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 700MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 500 @ 100μA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083665-NSVMMBT6429LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 700MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 500 @ 100μA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
276-NSVMMBT6429LT1G
SOT-23 Bipolar Transistor 276-NSVMMBT6429LT1G
NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSVMMBT6429LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMMBT6429LT1G can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSVMMBT6429LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMMBT6429LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NSVMMBT6429LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVMMBT6429LT1GOSTR-ND
Single Bipolar Transistors NSVMMBT6429LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 200mA 700MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 200mA 700MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSVMMBT6429LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVMMBT6429LT1GOSDKR-ND
Single Bipolar Transistors NSVMMBT6429LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 200mA 700MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 200mA 700MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSVMMBT6429LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVMMBT6429LT1GOSCT-ND
Single Bipolar Transistors NSVMMBT6429LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 200mA 700MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 200mA 700MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSVMMBT6429LT1G
Bipolar Transistors - BJT NSVMMBT6429LT1G
Bipolar Transistors - BJT NPN Bipolar Trnsistr

Bipolar Transistors - BJT NPN Bipolar Trnsistr

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVMMBT6429LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVMMBT6429LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVMMBT6429LT1G
TRANS NPN 45V 0.2A SOT23-3

TRANS NPN 45V 0.2A SOT23-3

Supplier's Site
Transistor, Aec-Q101, Npn, 45V, Sot-23; Transistor Polarity Onsemi - 31AC1001 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Npn, 45V, Sot-23; Transistor Polarity Onsemi
31AC1001
Transistor, Aec-Q101, Npn, 45V, Sot-23; Transistor Polarity Onsemi 31AC1001
TRANSISTOR, AEC-Q101, NPN, 45V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:700MHz; Power Dissipation Pd:225mW; DC Collector Current:200mA; DC Current Gain hFE:500hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, NPN, 45V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:700MHz; Power Dissipation Pd:225mW; DC Collector Current:200mA; DC Current Gain hFE:500hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Npn Bipolar Transistor / Reel Onsemi - 11X3682 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
11X3682
Npn Bipolar Transistor / Reel Onsemi 11X3682
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site Datasheet
Single Bipolar Transistors - NSVMMBT6429LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSVMMBT6429LT1G
Single Bipolar Transistors NSVMMBT6429LT1G
TRANS NPN 45V 0.2A SOT23-3

TRANS NPN 45V 0.2A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NSVMMBT6429LT1G 1083665-NSVMMBT6429LT1G 276-NSVMMBT6429LT1G NSVMMBT6429LT1GOSTR-ND NSVMMBT6429LT1G NSVMMBT6429LT1G 31AC1001 11X3682 NSVMMBT6429LT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - NSVMMBT6429LT1G SOT-23 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Aec-Q101, Npn, 45V, Sot-23; Transistor Polarity Onsemi Npn Bipolar Transistor / Reel Onsemi Single Bipolar Transistors
Polarity NPN NPN; NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT23; SOT-23-CPR SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps 200 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data