TRANS PNP 30V 1A SOT23-3
TRANS PNP 30V 1A SOT23-3
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 310mW Surface Mount SOT-23-3 (TO-236)
30 V, 1.0 A High Current PNP Low VCE(sat) Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSVMMBT589LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 1.0 A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30 V, 1.0 A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMMBT589LT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887708-NSVMMBT589LT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 30 V 1 A 100MHz 310 mW Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSVMMBT589
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
TRANS PNP 30V 1A SOT23-3
Bipolar Transistors - BJT SS LS XSTR PNP 50V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-NSVMMBT589LT1GDKR-ND | 276-NSVMMBT589LT1G | 887708-NSVMMBT589LT1G | NSVMMBT589LT1G | NSVMMBT589LT1G |
| Product Name | Single Bipolar Transistors | 30 V 1.0 A SOT-23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - NSVMMBT589LT1G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 (TO-236) | |||
| IC(max) | 1000 milliamps | 1000 milliamps | |||
| VCEO | 30 volts | 30 volts |