onsemi Bipolar Transistor NSVMMBT5551M3T5G

Description
High Voltage NPN Bipolar Transistor, 8000-REEL Product overview: NSVMMBT5551M3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMMBT5551M3T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Voltage NPN Bipolar Transistor, 8000-REEL Product overview: NSVMMBT5551M3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMMBT5551M3T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
276-NSVMMBT5551M3T5G
Bipolar Transistor 276-NSVMMBT5551M3T5G
High Voltage NPN Bipolar Transistor, 8000-REEL Product overview: NSVMMBT5551M3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMMBT5551M3T5G can be used for catalog matching and distributor lookup.

High Voltage NPN Bipolar Transistor, 8000-REEL Product overview: NSVMMBT5551M3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMMBT5551M3T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1123734-NSVMMBT5551M3T5G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1123734-NSVMMBT5551M3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1123734-NSVMMBT5551M3T5G
Win Source Part Number: 1123734-NSVMMBT5551M 3T5G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Power - Max: 265 mW Voltage - Collector Emitter Breakdown (Max): 160 V Current - Collector (Ic) (Max): 60 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 200mV @ 5mA, 50mA Current - Collector Cutoff (Max): 50nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V Package / Case: SOT-723 Supplier Device Package: SOT-723 Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: onsemi Other Names: 2156-NSVMMBT5551M3T5 G-488

Win Source Part Number: 1123734-NSVMMBT5551M3T5G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 265 mW
Voltage - Collector Emitter Breakdown (Max): 160 V
Current - Collector (Ic) (Max): 60 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 200mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V
Package / Case: SOT-723
Supplier Device Package: SOT-723
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-NSVMMBT5551M3T5G-488

Buy Now Datasheet
Single Bipolar Transistors - 488-NSVMMBT5551M3T5GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-NSVMMBT5551M3T5GTR-ND
Single Bipolar Transistors 488-NSVMMBT5551M3T5GTR-ND
Bipolar (BJT) Transistor NPN 160V 60mA 265mW Surface Mount SOT-723

Bipolar (BJT) Transistor NPN 160V 60mA 265mW Surface Mount SOT-723

Buy Now Datasheet
Single Bipolar Transistors - 488-NSVMMBT5551M3T5GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-NSVMMBT5551M3T5GDKR-ND
Single Bipolar Transistors 488-NSVMMBT5551M3T5GDKR-ND
TRANS NPN 160V 0.06A SOT-723

TRANS NPN 160V 0.06A SOT-723

Buy Now Datasheet
Single Bipolar Transistors - 488-NSVMMBT5551M3T5GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-NSVMMBT5551M3T5GCT-ND
Single Bipolar Transistors 488-NSVMMBT5551M3T5GCT-ND
TRANS NPN 160V 0.06A SOT-723

TRANS NPN 160V 0.06A SOT-723

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSVMMBT5551M3T5G
Bipolar Transistors - BJT NSVMMBT5551M3T5G
Bipolar Transistors - BJT SOT-723 GP NPN TRANS

Bipolar Transistors - BJT SOT-723 GP NPN TRANS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVMMBT5551M3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVMMBT5551M3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVMMBT5551M3T5G
TRANS NPN 160V 0.06A SOT723

TRANS NPN 160V 0.06A SOT723

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-NSVMMBT5551M3T5G 1123734-NSVMMBT5551M3T5G 488-NSVMMBT5551M3T5GTR-ND NSVMMBT5551M3T5G NSVMMBT5551M3T5G
Product Name Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT3 SOT-723 AEC-Q101
IC(max) 60 milliamps 60 milliamps
Power Gain 80 dB
Output Power 0.2650 watts
Unlock Full Specs
to access all available technical data